onsemi Pwm Controller, 52Khz, 30V, Soic-14; Input Voltage Onsemi UC3843BVDR2G

Description
PWM CONTROLLER, 52KHZ, 30V, SOIC-14; Input Voltage:30V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 52KHZ, 30V, SOIC-14; Input Voltage:30V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 52Khz, 30V, Soic-14; Input Voltage Onsemi - 42AC1857 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 52Khz, 30V, Soic-14; Input Voltage Onsemi
42AC1857
Pwm Controller, 52Khz, 30V, Soic-14; Input Voltage Onsemi 42AC1857
PWM CONTROLLER, 52KHZ, 30V, SOIC-14; Input Voltage:30V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; Product Range:-; MSL:- RoHS Compliant: Yes

PWM CONTROLLER, 52KHZ, 30V, SOIC-14; Input Voltage:30V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 42AC1857
Product Name Pwm Controller, 52Khz, 30V, Soic-14; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 8209567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 750 watts
View Details
EtherCAT SERVOPACKs - SGD7S-370DA0B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details