onsemi Controller, Current Mode, 500Khz, 8Soic; Input Voltage Onsemi UC3843BVD1R2G

Description
CONTROLLER, CURRENT MODE, 500KHZ, 8SOIC; Input Voltage:30V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Datasheet
Description
CONTROLLER, CURRENT MODE, 500KHZ, 8SOIC; Input Voltage:30V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller, Current Mode, 500Khz, 8Soic; Input Voltage Onsemi - 01AH8007 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Current Mode, 500Khz, 8Soic; Input Voltage Onsemi
01AH8007
Controller, Current Mode, 500Khz, 8Soic; Input Voltage Onsemi 01AH8007
CONTROLLER, CURRENT MODE, 500KHZ, 8SOIC; Input Voltage:30V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

CONTROLLER, CURRENT MODE, 500KHZ, 8SOIC; Input Voltage:30V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site
Ic, Current Mode Pwm Ctrl, 25V, Soic-8, Full Reel; Input Voltage Onsemi - 45J2382 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Mode Pwm Ctrl, 25V, Soic-8, Full Reel; Input Voltage Onsemi
45J2382
Ic, Current Mode Pwm Ctrl, 25V, Soic-8, Full Reel; Input Voltage Onsemi 45J2382
IC, CURRENT MODE PWM CTRL, 25V, SOIC-8, FULL REEL; Input Voltage:30V; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz RoHS Compliant: Yes

IC, CURRENT MODE PWM CTRL, 25V, SOIC-8, FULL REEL; Input Voltage:30V; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz RoHS Compliant: Yes

Supplier's Site Datasheet
Current Mode Pwm Controller, 25V, Soic-8; Input Voltage Onsemi - 01P0463 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 25V, Soic-8; Input Voltage Onsemi
01P0463
Current Mode Pwm Controller, 25V, Soic-8; Input Voltage Onsemi 01P0463
CURRENT MODE PWM CONTROLLER, 25V, SOIC-8; Input Voltage:30V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 25V, SOIC-8; Input Voltage:30V; Output Voltage:5V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers
Product Number 01AH8007 45J2382
Product Name Controller, Current Mode, 500Khz, 8Soic; Input Voltage Onsemi Ic, Current Mode Pwm Ctrl, 25V, Soic-8, Full Reel; Input Voltage Onsemi
Product Pulse Width Modulation Drive Pulse Width Modulation Drive
AC Input 12 to 25 volts 12 to 25 volts
DC Input 12 to 25 volts 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U20P71 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-MEGA AC Drive - FRN0018G2S-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
SMC-3 480A Smart Motor Controller - 150-C480NBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 480 amps
View Details