onsemi Pwm Ctrl, Current Mode, 30V, 1A, Dip-8; Input Voltage Onsemi UC3843BNG

Description
PWM CTRL, CURRENT MODE, 30V, 1A, DIP-8; Input Voltage:-; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:52kHz; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
PWM CTRL, CURRENT MODE, 30V, 1A, DIP-8; Input Voltage:-; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:52kHz; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, Current Mode, 30V, 1A, Dip-8; Input Voltage Onsemi - 37X9040 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, Current Mode, 30V, 1A, Dip-8; Input Voltage Onsemi
37X9040
Pwm Ctrl, Current Mode, 30V, 1A, Dip-8; Input Voltage Onsemi 37X9040
PWM CTRL, CURRENT MODE, 30V, 1A, DIP-8; Input Voltage:-; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:52kHz; Operating TemperatureRoHS Compliant: Yes

PWM CTRL, CURRENT MODE, 30V, 1A, DIP-8; Input Voltage:-; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:52kHz; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi - 45J2381 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi
45J2381
Current Mode Pwm Controller, 25V, 8-Dip; Input Voltage Onsemi 45J2381
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:52kHz; Product Range:- RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 25V, 8-DIP; Input Voltage:-; Output Voltage:13.5V; Output Current:1A; Supply Voltage Min:12V; Supply Voltage Max:30V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:52kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 37X9040
Product Name Pwm Ctrl, Current Mode, 30V, 1A, Dip-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 12 to 30 volts
DC Input 12 to 30 volts
Unlock Full Specs
to access all available technical data