onsemi Pwm Cont, Current Mode, 500Khz, Soic-14; Input Voltage Onsemi UC3843BDR2G

Description
PWM CONT, CURRENT MODE, 500KHZ, SOIC-14; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:14V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Datasheet
Description
PWM CONT, CURRENT MODE, 500KHZ, SOIC-14; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:14V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Cont, Current Mode, 500Khz, Soic-14; Input Voltage Onsemi - 50AC7421 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cont, Current Mode, 500Khz, Soic-14; Input Voltage Onsemi
50AC7421
Pwm Cont, Current Mode, 500Khz, Soic-14; Input Voltage Onsemi 50AC7421
PWM CONT, CURRENT MODE, 500KHZ, SOIC-14; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:14V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

PWM CONT, CURRENT MODE, 500KHZ, SOIC-14; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:14V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 50AC7421
Product Name Pwm Cont, Current Mode, 500Khz, Soic-14; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 14 to 30 volts
DC Input 14 to 30 volts
Unlock Full Specs
to access all available technical data