onsemi Pwm Ctrl, 500Khz, 0 To 70Deg C; Input Voltage Onsemi UC3843BDG..

Description
PWM CTRL, 500KHZ, 0 TO 70DEG C; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Description
PWM CTRL, 500KHZ, 0 TO 70DEG C; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, 500Khz, 0 To 70Deg C; Input Voltage Onsemi - 90W0907 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, 500Khz, 0 To 70Deg C; Input Voltage Onsemi
90W0907
Pwm Ctrl, 500Khz, 0 To 70Deg C; Input Voltage Onsemi 90W0907
PWM CTRL, 500KHZ, 0 TO 70DEG C; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

PWM CTRL, 500KHZ, 0 TO 70DEG C; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 90W0907
Product Name Pwm Ctrl, 500Khz, 0 To 70Deg C; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 206420 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 24 volts
Power 480 watts
Continuous Current 20 amps
View Details
Analog SERVOPACKs - SGD7S-780A00A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details