onsemi Pwm Ctrl, Current Mode, 30V, Soic-8; Input Voltage Onsemi UC3843BD1R2G

Description
PWM CTRL, CURRENT MODE, 30V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
PWM CTRL, CURRENT MODE, 30V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, Current Mode, 30V, Soic-8; Input Voltage Onsemi - 81Y7479 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, Current Mode, 30V, Soic-8; Input Voltage Onsemi
81Y7479
Pwm Ctrl, Current Mode, 30V, Soic-8; Input Voltage Onsemi 81Y7479
PWM CTRL, CURRENT MODE, 30V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature Min:0°C RoHS Compliant: Yes

PWM CTRL, CURRENT MODE, 30V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 81Y7479
Product Name Pwm Ctrl, Current Mode, 30V, Soic-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 434544 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 24 volts
Power 480 watts
Continuous Current 20 amps
View Details
EtherCAT SERVOPACKs - SGD7S-2R8AA0A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details