onsemi PMIC - PMIC - Supervisors - UC3842DX UC3842DX

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102006-UC3842DX Mounting: SMD (SMT) Number of Outputs: 1 Output Current: 1 A Rise Time: 45 ns Fall Time: 35 ns Categories: PMIC - Supervisors Case / Package: SOP Alternative Parts (Cross-Reference): TL3842DR; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 500 kHz RoHS: Compliant Min Operating Temperature: 0 °C Max Duty Cycle: 100 %
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102006-UC3842DX Mounting: SMD (SMT) Number of Outputs: 1 Output Current: 1 A Rise Time: 45 ns Fall Time: 35 ns Categories: PMIC - Supervisors Case / Package: SOP Alternative Parts (Cross-Reference): TL3842DR; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 500 kHz RoHS: Compliant Min Operating Temperature: 0 °C Max Duty Cycle: 100 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - UC3842DX - 1102006-UC3842DX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - UC3842DX
1102006-UC3842DX
PMIC - PMIC - Supervisors - UC3842DX 1102006-UC3842DX
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102006-UC3842DX Mounting: SMD (SMT) Number of Outputs: 1 Output Current: 1 A Rise Time: 45 ns Fall Time: 35 ns Categories: PMIC - Supervisors Case / Package: SOP Alternative Parts (Cross-Reference): TL3842DR; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 500 kHz RoHS: Compliant Min Operating Temperature: 0 °C Max Duty Cycle: 100 %

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102006-UC3842DX
Mounting: SMD (SMT)
Number of Outputs: 1
Output Current: 1 A
Rise Time: 45 ns
Fall Time: 35 ns
Categories: PMIC - Supervisors
Case / Package: SOP
Alternative Parts (Cross-Reference): TL3842DR;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Switching Frequency: 500 kHz
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Duty Cycle: 100 %

Buy Now
Singapore, Singapore
0V 30V 200mA SOIC Voltage Supervisor IC
691-UC3842DX
0V 30V 200mA SOIC Voltage Supervisor IC 691-UC3842DX
Current Mode PWM Controller 0V to 30V 200mA 500kHz 14-Pin SOIC T/R Product overview: UC3842DX from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0V, 30V, 200mA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 0V, 30V, 200mA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC3842DX can be used for catalog matching and distributor lookup.

Current Mode PWM Controller 0V to 30V 200mA 500kHz 14-Pin SOIC T/R Product overview: UC3842DX from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0V, 30V, 200mA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 0V, 30V, 200mA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UC3842DX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1102006-UC3842DX 691-UC3842DX
Product Name PMIC - PMIC - Supervisors - UC3842DX 0V 30V 200mA SOIC Voltage Supervisor IC
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 155119P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details