onsemi Pwm Cont, Current Mode, 500Khz, Soic-8; Input Voltage Onsemi UC3842BVD1R2G

Description
PWM CONT, CURRENT MODE, 500KHZ, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:14V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONT, CURRENT MODE, 500KHZ, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:14V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Cont, Current Mode, 500Khz, Soic-8; Input Voltage Onsemi - 50AC7420 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cont, Current Mode, 500Khz, Soic-8; Input Voltage Onsemi
50AC7420
Pwm Cont, Current Mode, 500Khz, Soic-8; Input Voltage Onsemi 50AC7420
PWM CONT, CURRENT MODE, 500KHZ, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:14V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

PWM CONT, CURRENT MODE, 500KHZ, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:14V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 50AC7420
Product Name Pwm Cont, Current Mode, 500Khz, Soic-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 14 to 30 volts
DC Input 14 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV3205AQPHPRQ1 - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Motor Controllers - 206414 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 48 volts
DC Input 48 volts
Power 48 watts
View Details
Analog SERVOPACKs - SGD7S-2R8A00A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details