onsemi Pwm Controller, 52Khz, 30V, Soic-8; Input Voltage Onsemi UC3842BVD1G

Description
PWM CONTROLLER, 52KHZ, 30V, SOIC-8; Input Voltage:30V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 52KHZ, 30V, SOIC-8; Input Voltage:30V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 52Khz, 30V, Soic-8; Input Voltage Onsemi - 70K6016 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 52Khz, 30V, Soic-8; Input Voltage Onsemi
70K6016
Pwm Controller, 52Khz, 30V, Soic-8; Input Voltage Onsemi 70K6016
PWM CONTROLLER, 52KHZ, 30V, SOIC-8; Input Voltage:30V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature Min:-40°CRoHS Compliant: Yes

PWM CONTROLLER, 52KHZ, 30V, SOIC-8; Input Voltage:30V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 70K6016
Product Name Pwm Controller, 52Khz, 30V, Soic-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

MECHATROLINK-III SERVOPACKs - SGD7W-7R6A20A700 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details