onsemi 1A 250kHz DC-DC Converter IC UC3842BNG

Description
PWM Controller, 1A, 250kHz, 96% Duty Cycle, 8-Pin PDIP Product overview: UC3842BNG from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 250kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3842BNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PWM Controller, 1A, 250kHz, 96% Duty Cycle, 8-Pin PDIP Product overview: UC3842BNG from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 250kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3842BNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 250kHz DC-DC Converter IC
715-UC3842BNG
1A 250kHz DC-DC Converter IC 715-UC3842BNG
PWM Controller, 1A, 250kHz, 96% Duty Cycle, 8-Pin PDIP Product overview: UC3842BNG from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 250kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3842BNG can be used for catalog matching and distributor lookup.

PWM Controller, 1A, 250kHz, 96% Duty Cycle, 8-Pin PDIP Product overview: UC3842BNG from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 250kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3842BNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842BNG - 035677-UC3842BNG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842BNG
035677-UC3842BNG
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842BNG 035677-UC3842BNG
Manufacturer: ON Semiconductor Win Source Part Number: 035677-UC3842BNG Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Family Name: UC3842B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 30 V Alternative Parts (Cross-Reference): E-UC3843BN; E-UC3842BN; UC3842BN; UC3843BN; Introduction Date: November 17, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 035677-UC3842BNG
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Family Name: UC3842B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V
Alternative Parts (Cross-Reference): E-UC3843BN; E-UC3842BN; UC3842BN; UC3843BN;
Introduction Date: November 17, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips AC-DC Converter Chips
Product Number 715-UC3842BNG 035677-UC3842BNG
Product Name 1A 250kHz DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842BNG
Package Type Other; PDIP DIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data