onsemi Pwm Ctrl, 250Khz, 0 To 70Deg C; Input Voltage Onsemi UC3842BDR2G

Description
PWM CTRL, 250KHZ, 0 TO 70DEG C; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:250kHz; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
PWM CTRL, 250KHZ, 0 TO 70DEG C; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:250kHz; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, 250Khz, 0 To 70Deg C; Input Voltage Onsemi - 42Y1168 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, 250Khz, 0 To 70Deg C; Input Voltage Onsemi
42Y1168
Pwm Ctrl, 250Khz, 0 To 70Deg C; Input Voltage Onsemi 42Y1168
PWM CTRL, 250KHZ, 0 TO 70DEG C; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:250kHz; Operating Temperature Min:0°C RoHS Compliant: Yes

PWM CTRL, 250KHZ, 0 TO 70DEG C; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:250kHz; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 42Y1168
Product Name Pwm Ctrl, 250Khz, 0 To 70Deg C; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Operating Temperature 0 C (32 F)
AC Input ? to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U20P41 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-MEGA (G2) - FRN0217G2W-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
ENCL 108A Controller SMC-3 - 150C-D10JCD-3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details