onsemi 1A 500kHz SOIC DC-DC Converter IC UC3842BDR2

Description
1A SWITCHING CONTROLLER, 500kHz SWITCHING FREQ-MAX, PDSO14, PLASTIC, SOIC-14 Product overview: UC3842BDR2 from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 500kHz, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3842BDR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A SWITCHING CONTROLLER, 500kHz SWITCHING FREQ-MAX, PDSO14, PLASTIC, SOIC-14 Product overview: UC3842BDR2 from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 500kHz, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3842BDR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 500kHz SOIC DC-DC Converter IC
715-UC3842BDR2
1A 500kHz SOIC DC-DC Converter IC 715-UC3842BDR2
1A SWITCHING CONTROLLER, 500kHz SWITCHING FREQ-MAX, PDSO14, PLASTIC, SOIC-14 Product overview: UC3842BDR2 from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 500kHz, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3842BDR2 can be used for catalog matching and distributor lookup.

1A SWITCHING CONTROLLER, 500kHz SWITCHING FREQ-MAX, PDSO14, PLASTIC, SOIC-14 Product overview: UC3842BDR2 from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 500kHz, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC3842BDR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-UC3842BDR2
Product Name 1A 500kHz SOIC DC-DC Converter IC
Package Type Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
DCP010505DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505DBP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 4.25 to 5.75 volts
View Details
2 suppliers