onsemi Pwm Controller, Current Mode, 12 25V, Soic-14; Input Voltage Onsemi UC3842BDG

Description
PWM CONTROLLER, CURRENT MODE, 12 25V, SOIC-14; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:250kHz RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, CURRENT MODE, 12 25V, SOIC-14; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:250kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Current Mode, 12 25V, Soic-14; Input Voltage Onsemi - 42K2714 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, 12 25V, Soic-14; Input Voltage Onsemi
42K2714
Pwm Controller, Current Mode, 12 25V, Soic-14; Input Voltage Onsemi 42K2714
PWM CONTROLLER, CURRENT MODE, 12 25V, SOIC-14; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:250kHz RoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, 12 25V, SOIC-14; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:250kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 42K2714
Product Name Pwm Controller, Current Mode, 12 25V, Soic-14; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV10975GFPWP - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication I²C, PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog SERVOPACKs - SGD7S-200A00A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details