The UC3842BD1G is a high-performance fixed frequency current mode controller designed for Off-Line and DC-DC converter applications. It features a trimmed oscillator for precise duty cycle control, operating at a guaranteed frequency of 250 kHz, with current mode operation capable of reaching 500 kHz. The device includes a temperature compensated reference, a high gain error amplifier, and a current sensing comparator, making it suitable for driving power MOSFETs. Key protective features include undervoltage lockouts with hysteresis, cycle-by-cycle current limiting, and programmable output deadtime. The UC3842BD1G is available in an 8-pin SOIC package and is Pb-free and halide-free. It operates within a temperature range of 0°C to 70°C and has a maximum junction temperature of +150°C. The device is designed to provide a cost-effective solution with minimal external components, making it a viable option for engineers looking to implement efficient DC-DC conversion solutions.
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 053197-UC3842BD1G
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC REG CTRLR BST FLYBK ISO 8SOIC
IC REG CTRLR BST FLYBK ISO 8SOIC
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC3842BD1GOS-ND | 053197-UC3842BD1G | UC3842BD1G | UC3842BD1G | UC3842BD1G |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3842BD1G | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Flyback | Buck; Boost | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| fsw | 500 kHz | 500 kHz | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Life Cycle Stage | Maturity; Active | Removed; Obsolete |