onsemi Pwm Controller, 52Khz, 30V, Dip-8; Input Voltage Onsemi UC2845BNG

Description
PWM CONTROLLER, 52KHZ, 30V, DIP-8; Input Voltage:30V; Output Voltage:-; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:52kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 52KHZ, 30V, DIP-8; Input Voltage:30V; Output Voltage:-; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:52kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 52Khz, 30V, Dip-8; Input Voltage Onsemi - 57M9997 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 52Khz, 30V, Dip-8; Input Voltage Onsemi
57M9997
Pwm Controller, 52Khz, 30V, Dip-8; Input Voltage Onsemi 57M9997
PWM CONTROLLER, 52KHZ, 30V, DIP-8; Input Voltage:30V; Output Voltage:-; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:52kHz; Product Range:-; MSL:- RoHS Compliant: Yes

PWM CONTROLLER, 52KHZ, 30V, DIP-8; Input Voltage:30V; Output Voltage:-; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:52kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 57M9997
Product Name Pwm Controller, 52Khz, 30V, Dip-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

5.5V 32V Motor Driver IC - 744-TLE7185E - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 32 volts
View Details
6 suppliers
Motor controller - CMMP-AS-C10-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen PROFINET Modbus®/TCP EtherCAT DeviceNet EtherNet/IP
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PicoCube Piezo Controller - E-536 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
AC Input 115 to 230 volts
View Details