onsemi Pwm Cont, Current Mode, 52Khz, Soic-8; Input Voltage Onsemi UC2845BD1R2G

Description
PWM CONT, CURRENT MODE, 52KHZ, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:6.5V; Supply Voltage Max:36V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONT, CURRENT MODE, 52KHZ, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:6.5V; Supply Voltage Max:36V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Cont, Current Mode, 52Khz, Soic-8; Input Voltage Onsemi - 50AC7418 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cont, Current Mode, 52Khz, Soic-8; Input Voltage Onsemi
50AC7418
Pwm Cont, Current Mode, 52Khz, Soic-8; Input Voltage Onsemi 50AC7418
PWM CONT, CURRENT MODE, 52KHZ, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:6.5V; Supply Voltage Max:36V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes

PWM CONT, CURRENT MODE, 52KHZ, SOIC-8; Input Voltage:-; Output Voltage:5V; Output Current:1A; Supply Voltage Min:6.5V; Supply Voltage Max:36V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 50AC7418
Product Name Pwm Cont, Current Mode, 52Khz, Soic-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 6 to 36 volts
DC Input 6 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 717550 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 24 volts
Power 480 watts
Continuous Current 20 amps
View Details
Analog SERVOPACKs - SGD7S-2R8F00A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details