Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BOOST/FLYBACK 8SOIC
IC REG CTRLR BOOST/FLYBACK 8SOIC
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2845BD1R2-ND | UC2845BD1R2 | UC2845BD1R2 | UC2845BD1R2 |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| fsw | 500 kHz | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Life Cycle Stage | Removed | Removed; Obsolete |