onsemi Pwm Controller, Current Mode, 12 25V, Soic8; Input Voltage Onsemi UC2844BD1R2G

Description
PWM CONTROLLER, CURRENT MODE, 12 25V, SOIC8; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, CURRENT MODE, 12 25V, SOIC8; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Current Mode, 12 25V, Soic8; Input Voltage Onsemi - 38X6216 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, 12 25V, Soic8; Input Voltage Onsemi
38X6216
Pwm Controller, Current Mode, 12 25V, Soic8; Input Voltage Onsemi 38X6216
PWM CONTROLLER, CURRENT MODE, 12 25V, SOIC8; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz RoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, 12 25V, SOIC8; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz RoHS Compliant: Yes

Supplier's Site Datasheet
Pwm Controller, Current Mode, 12 25V, Soic8; Input Voltage Onsemi - 45J2367 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, 12 25V, Soic8; Input Voltage Onsemi
45J2367
Pwm Controller, Current Mode, 12 25V, Soic8; Input Voltage Onsemi 45J2367
PWM CONTROLLER, CURRENT MODE, 12 25V, SOIC8; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz RoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, 12 25V, SOIC8; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz RoHS Compliant: Yes

Supplier's Site Datasheet
Pwm Cntrl, 36V, 250Khz, 5Vref, 8Soic; Input Voltage Onsemi - 90W0902 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cntrl, 36V, 250Khz, 5Vref, 8Soic; Input Voltage Onsemi
90W0902
Pwm Cntrl, 36V, 250Khz, 5Vref, 8Soic; Input Voltage Onsemi 90W0902
PWM CNTRL, 36V, 250KHZ, 5VREF, 8SOIC; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Operating RoHS Compliant: Yes

PWM CNTRL, 36V, 250KHZ, 5VREF, 8SOIC; Input Voltage:-; Output Voltage:13.4V; Output Current:12mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 38X6216
Product Name Pwm Controller, Current Mode, 12 25V, Soic8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV10987SLDPWPR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication I²C, PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Controllers - 8209549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 550 watts
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-590A30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details