onsemi Pwm Cntrl, 25V, 250Khz, 5Vref, 14Soic; Input Voltage Onsemi UC2843BDG

Description
PWM CNTRL, 25V, 250KHZ, 5VREF, 14SOIC; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:250kHz; Operating RoHS Compliant: Yes
Datasheet
Description
PWM CNTRL, 25V, 250KHZ, 5VREF, 14SOIC; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:250kHz; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Cntrl, 25V, 250Khz, 5Vref, 14Soic; Input Voltage Onsemi - 90W0901 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cntrl, 25V, 250Khz, 5Vref, 14Soic; Input Voltage Onsemi
90W0901
Pwm Cntrl, 25V, 250Khz, 5Vref, 14Soic; Input Voltage Onsemi 90W0901
PWM CNTRL, 25V, 250KHZ, 5VREF, 14SOIC; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:250kHz; Operating RoHS Compliant: Yes

PWM CNTRL, 25V, 250KHZ, 5VREF, 14SOIC; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:250kHz; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 90W0901
Product Name Pwm Cntrl, 25V, 250Khz, 5Vref, 14Soic; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU2A0018FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA AC Drive - FRN0180G2S-2GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
ENCL 108A Controller SMC-3 - 150C-D10JBD-3-4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details