onsemi Pwm Controller, 250Khz, 12V-25V, Soic-8; Input Voltage Onsemi UC2843BD1R2G

Description
PWM CONTROLLER, 250KHZ, 12V-25V, SOIC-8; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Operating RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 250KHZ, 12V-25V, SOIC-8; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 250Khz, 12V-25V, Soic-8; Input Voltage Onsemi - 81Y7478 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 250Khz, 12V-25V, Soic-8; Input Voltage Onsemi
81Y7478
Pwm Controller, 250Khz, 12V-25V, Soic-8; Input Voltage Onsemi 81Y7478
PWM CONTROLLER, 250KHZ, 12V-25V, SOIC-8; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, 250KHZ, 12V-25V, SOIC-8; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Current Mode Pwm Ctrl, 25V, 8-Soic, Full Reel; Input Voltage Onsemi - 45J2365 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Mode Pwm Ctrl, 25V, 8-Soic, Full Reel; Input Voltage Onsemi
45J2365
Ic, Current Mode Pwm Ctrl, 25V, 8-Soic, Full Reel; Input Voltage Onsemi 45J2365
IC, CURRENT MODE PWM CTRL, 25V, 8-SOIC, FULL REEL; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; MSL:-RoHS Compliant: Yes

IC, CURRENT MODE PWM CTRL, 25V, 8-SOIC, FULL REEL; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 81Y7478
Product Name Pwm Controller, 250Khz, 12V-25V, Soic-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - TLE4205NKLA1-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "18-DIP (0.300"", 7.62mm)"
Communication Parallel Interface
View Details
4 suppliers
Motor Controllers - 1837347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 70 C (158 F)
View Details
ENCL 251A Controller SMC-3 - 150C-D25JBD-1-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC5223 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 48-pin
Communication UART/SPI, I2C
View Details