onsemi Pmw Controller, 30V, Soic-8; Input Voltage Onsemi UC2843BD1G

Description
PMW CONTROLLER, 30V, SOIC-8; Input Voltage:15V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:8.5V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
PMW CONTROLLER, 30V, SOIC-8; Input Voltage:15V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:8.5V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pmw Controller, 30V, Soic-8; Input Voltage Onsemi - 93K1068 - Newark, An Avnet Company
Chicago, IL, United States
Pmw Controller, 30V, Soic-8; Input Voltage Onsemi
93K1068
Pmw Controller, 30V, Soic-8; Input Voltage Onsemi 93K1068
PMW CONTROLLER, 30V, SOIC-8; Input Voltage:15V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:8.5V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes

PMW CONTROLLER, 30V, SOIC-8; Input Voltage:15V; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:8.5V; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 93K1068
Product Name Pmw Controller, 30V, Soic-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 8 to 30 volts
DC Input 8 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV10987SLDPWPR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication I²C, PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
EtherCAT SERVOPACKs - SGD7S-200AA0A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details