onsemi Ic, Current Mode Pwm Ctrl, 25V, Dip-8; Input Voltage Onsemi UC2842BNG

Description
IC, CURRENT MODE PWM CTRL, 25V, DIP-8; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IC, CURRENT MODE PWM CTRL, 25V, DIP-8; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Current Mode Pwm Ctrl, 25V, Dip-8; Input Voltage Onsemi - 71J8446 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Mode Pwm Ctrl, 25V, Dip-8; Input Voltage Onsemi
71J8446
Ic, Current Mode Pwm Ctrl, 25V, Dip-8; Input Voltage Onsemi 71J8446
IC, CURRENT MODE PWM CTRL, 25V, DIP-8; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes

IC, CURRENT MODE PWM CTRL, 25V, DIP-8; Input Voltage:-; Output Voltage:13.4V; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 71J8446
Product Name Ic, Current Mode Pwm Ctrl, 25V, Dip-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 12 to 25 volts
DC Input 12 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - 296-DRV8144AHQRYJRQ1CT-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration 16-PowerVFQFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
EtherCAT SERVOPACK with Integrated Network Safety (FSoE) - SGD7S-3R5DA0B800F91 - Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Computer
View Details