onsemi 30V 1A SOIC DC-DC Converter IC UC2842BDR2G

Description
PWM Controller IC, SOIC, 30V, 1A, 96% Duty Cycle Product overview: UC2842BDR2G from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, 1A, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2842BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PWM Controller IC, SOIC, 30V, 1A, 96% Duty Cycle Product overview: UC2842BDR2G from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, 1A, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2842BDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1A SOIC DC-DC Converter IC
715-UC2842BDR2G
30V 1A SOIC DC-DC Converter IC 715-UC2842BDR2G
PWM Controller IC, SOIC, 30V, 1A, 96% Duty Cycle Product overview: UC2842BDR2G from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, 1A, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2842BDR2G can be used for catalog matching and distributor lookup.

PWM Controller IC, SOIC, 30V, 1A, 96% Duty Cycle Product overview: UC2842BDR2G from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, 1A, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UC2842BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-UC2842BDR2G
Product Name 30V 1A SOIC DC-DC Converter IC
Package Type Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1227472P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
Buck 75V 500mA 800kHz Step-Down DC-DC Converter IC - 739-LM5007MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 73 volts
Input Voltage 75 volts
View Details
2 suppliers