onsemi Pwm Controller, 52Khz, 30V, Soic-14; Input Voltage Onsemi UC2842BDR2G

Description
PWM CONTROLLER, 52KHZ, 30V, SOIC-14; Input Voltage:-; Output Voltage:-; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 52KHZ, 30V, SOIC-14; Input Voltage:-; Output Voltage:-; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 52Khz, 30V, Soic-14; Input Voltage Onsemi - 14AC5403 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 52Khz, 30V, Soic-14; Input Voltage Onsemi
14AC5403
Pwm Controller, 52Khz, 30V, Soic-14; Input Voltage Onsemi 14AC5403
PWM CONTROLLER, 52KHZ, 30V, SOIC-14; Input Voltage:-; Output Voltage:-; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 52KHZ, 30V, SOIC-14; Input Voltage:-; Output Voltage:-; Output Current:200mA; Supply Voltage Min:-; Supply Voltage Max:30V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:52kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 14AC5403
Product Name Pwm Controller, 52Khz, 30V, Soic-14; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 434542 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 48 volts
Power 48 watts
Continuous Current 4.2 amps
View Details
EtherCAT SERVOPACKs - SGD7S-R90AA0A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details