onsemi Current Mode Pwm Controller, 25V, 8-Soic; Input Voltage Onsemi UC2842BD1R2G

Description
CURRENT MODE PWM CONTROLLER, 25V, 8-SOIC; Input Voltage:-; Output Voltage:-; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CURRENT MODE PWM CONTROLLER, 25V, 8-SOIC; Input Voltage:-; Output Voltage:-; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Mode Pwm Controller, 25V, 8-Soic; Input Voltage Onsemi - 67H7336 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 25V, 8-Soic; Input Voltage Onsemi
67H7336
Current Mode Pwm Controller, 25V, 8-Soic; Input Voltage Onsemi 67H7336
CURRENT MODE PWM CONTROLLER, 25V, 8-SOIC; Input Voltage:-; Output Voltage:-; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 25V, 8-SOIC; Input Voltage:-; Output Voltage:-; Output Current:200mA; Supply Voltage Min:12V; Supply Voltage Max:25V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:250kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 67H7336
Product Name Current Mode Pwm Controller, 25V, 8-Soic; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV8833C 1A Low Voltage Stepper or Single/Dual Brushed DC Motor Driver (PWM Ctrl) - DRV8833CRTET - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Motor Controllers - 9058780 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 48 volts
DC Input 48 volts
View Details
Analog SERVOPACKs - SGD7S-R70A00A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details