Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 938016-UC2842ANG
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 10V ~ 30V
Part Status: Obsolete
Family Name: UC284
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
IC REG CTRLR FLYBK ISO PWM 8-DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC2842ANGOS-ND | 938016-UC2842ANG | UC2842ANG | UC2842ANG |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC2842ANG | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | |||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| fsw | 500 kHz | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete |