The UAA2016DG is a power management integrated circuit designed for driving triacs using the Zero Voltage technique, enabling RFI-free power regulation of resistive loads. It operates directly from the AC power line and is particularly suited for applications such as electrical heating systems, including panel heaters and irons. The device features a built-in digital sawtooth waveform that allows for proportional temperature regulation within a ±1 °C band around the set point. Key functionalities include a programmable temperature reduction feature for energy savings, a sensor failsafe that inhibits output pulses if the sensor connection is lost, and the ability to set a preset temperature for specific applications like defrosting. The UAA2016DG also offers adjustable hysteresis, which can be set up to 5 °C around the set point, and is designed to operate with a low external component count. The device is available in a Pb-free SOIC-8 package and has an operating temperature range of -20 °C to +85 °C.
IC PWR CTLR ZERO VOLT SW 8-SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | UAA2016DG |
| Product Name | PMIC - Power Management - Specialized |