Manufacturer: ON Semiconductor
Win Source Part Number: 1110823-TND525SS-TL-
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Voltage - Load: 600V (Max)
Load Type: Inductive
Current - Peak Output: 200mA, 400mA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Half Bridge (2) Driver General Purpose Power MOSFET 8-SOIC
Half Bridge (2) Driver General Purpose Power MOSFET 8-SOIC
IC HALF BRIDGE DRIVER 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1110823-TND525SS-TL-2H | TND525SS-TL-2H-ND | TND525SS-TL-2H | TND525SS-TL-2H | TND525SS-TL-2H |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - TND525SS-TL-2H | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Bulk; Bulk; Other | Tape Reel; Tape & Reel (TR); Other |