Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 123095-TND506MD-TL-E
Category: Integrated Circuits(ICs)
Family: PMIC - Full, Half-Bridge Drivers
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 16-SOIC (0.173", 4.40mm Width)
Manufacturer Device Package: 16-MFP
Applications: AC Motors, Bulbs, DC Motors, General Purpose
Technology: Power MOSFET
Operating Supply Voltage: 5 V ~ 20 V
Interface: Logic
Output Configuration: Half Bridge (2)
Voltage - Load: 600V (Max)
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 250mA, 500mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 123095-TND506MD-TL-E |
| Product Name | Integrated Circuits(ICs) |