onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - TND316S-TL-E TND316S-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 053760-TND316S-TL-E Packaging: Reel - TR Input Type: Inverting, Non-Inverting Switch Type: General Purpose Number of Outputs: 2 Voltage - Load: 4.5 V to 25 V Rds On (Typ): 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 053760-TND316S-TL-E Packaging: Reel - TR Input Type: Inverting, Non-Inverting Switch Type: General Purpose Number of Outputs: 2 Voltage - Load: 4.5 V to 25 V Rds On (Typ): 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TND316S-TL-E
TND316S-TL-E
PMIC - PMIC - Power Distribution Switches, Load Drivers - TND316S-TL-E TND316S-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 053760-TND316S-TL-E Packaging: Reel - TR Input Type: Inverting, Non-Inverting Switch Type: General Purpose Number of Outputs: 2 Voltage - Load: 4.5 V to 25 V Rds On (Typ): 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 053760-TND316S-TL-E
Packaging: Reel - TR
Input Type: Inverting, Non-Inverting
Switch Type: General Purpose
Number of Outputs: 2
Voltage - Load: 4.5 V to 25 V
Rds On (Typ): 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TND316S-TL-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TND316S-TL-E
PMIC - Power Distribution Switches, Load Drivers TND316S-TL-E
IC PWR DRIVER EXPD 1:2 8SOP

IC PWR DRIVER EXPD 1:2 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TND316S-TL-E TND316S-TL-E
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TND316S-TL-E PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 25 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-383 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details