onsemi Integrated Circuits(ICs) TND312S-TL-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 100865-TND312S-TL-E Category: Integrated Circuits(ICs) Family: PMIC - Full, Half-Bridge Drivers Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.173", 4.40mm Width) Manufacturer Device Package: 8-SOP Applications: DC Motors, DC-DC Converters, General Purpose Technology: Power MOSFET Operating Supply Voltage: 4.5 V ~ 25 V Interface: Logic Output Configuration: Half Bridge (2) Voltage - Load: 4.5 V ~ 25 V Rds On (Typ): 3 Ohm LS, 4 Ohm HS Load Type: Inductive Current - Peak Output: 2A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 100865-TND312S-TL-E Category: Integrated Circuits(ICs) Family: PMIC - Full, Half-Bridge Drivers Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.173", 4.40mm Width) Manufacturer Device Package: 8-SOP Applications: DC Motors, DC-DC Converters, General Purpose Technology: Power MOSFET Operating Supply Voltage: 4.5 V ~ 25 V Interface: Logic Output Configuration: Half Bridge (2) Voltage - Load: 4.5 V ~ 25 V Rds On (Typ): 3 Ohm LS, 4 Ohm HS Load Type: Inductive Current - Peak Output: 2A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 100865-TND312S-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
100865-TND312S-TL-E
Integrated Circuits(ICs) 100865-TND312S-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 100865-TND312S-TL-E Category: Integrated Circuits(ICs) Family: PMIC - Full, Half-Bridge Drivers Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.173", 4.40mm Width) Manufacturer Device Package: 8-SOP Applications: DC Motors, DC-DC Converters, General Purpose Technology: Power MOSFET Operating Supply Voltage: 4.5 V ~ 25 V Interface: Logic Output Configuration: Half Bridge (2) Voltage - Load: 4.5 V ~ 25 V Rds On (Typ): 3 Ohm LS, 4 Ohm HS Load Type: Inductive Current - Peak Output: 2A Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 100865-TND312S-TL-E
Category: Integrated Circuits(ICs)
Family: PMIC - Full, Half-Bridge Drivers
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.173", 4.40mm Width)
Manufacturer Device Package: 8-SOP
Applications: DC Motors, DC-DC Converters, General Purpose
Technology: Power MOSFET
Operating Supply Voltage: 4.5 V ~ 25 V
Interface: Logic
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5 V ~ 25 V
Rds On (Typ): 3 Ohm LS, 4 Ohm HS
Load Type: Inductive
Current - Peak Output: 2A
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 100865-TND312S-TL-E
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data