Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 103082-TND307TD-TL-E
Category: Integrated Circuits(ICs)
Family: PMIC - Full, Half-Bridge Drivers
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 8-TSSOP
Applications: DC-DC Converters, General Purpose
Technology: Power MOSFET
Operating Supply Voltage: 4.5 V ~ 25 V
Interface: Logic
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5 V ~ 25 V
Rds On (Typ): 6 Ohm LS, 8 Ohm HS
Load Type: Inductive
Current - Peak Output: 1A
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 103082-TND307TD-TL-E |
| Product Name | Integrated Circuits(ICs) |