ONSEMI
TND301S-TL-E -- FULL HALF-BRIDGE (H BRIDGE) DRIVERS
onsemi
Full Half-Bridge (H Bridge) Drivers
TND301S-TL-E
Description
EXPD DRIVER 2A 25V
Description
EXPD DRIVER 2A 25V
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
TND301S-TL-E |
|
Product Name
|
Full Half-Bridge (H Bridge) Drivers |
|
Package Type
|
SOIC; Other; 8-SOIC (0.173", 4.40mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Type
Low Dropout
Output Voltage Type
Fixed
View Details
Package Type
Other; TO-252-3
IOUT
1.5 amps
IQ
0.0060 amps
View Details
Package Type
Other; 20-VFQFN Exposed Pad
Operating Temperature
0 to 125 C (32 to 257 F)
View Details
Allegro MicroSystems Inc.
Package Type
Other; 16-WQFN Exposed Pad
IOUT
3 amps
VIN
5.5 to 40 volts
View Details