onsemi PMIC - PMIC - Motor Drivers, Controllers - TND027SW-TL-E TND027SW-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 136711-TND027SW-TL-E Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 1.5A Voltage - Load: 40V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4 V to 10 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 136711-TND027SW-TL-E Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 1.5A Voltage - Load: 40V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4 V to 10 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - TND027SW-TL-E - 136711-TND027SW-TL-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TND027SW-TL-E
136711-TND027SW-TL-E
PMIC - PMIC - Motor Drivers, Controllers - TND027SW-TL-E 136711-TND027SW-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 136711-TND027SW-TL-E Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 1.5A Voltage - Load: 40V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4 V to 10 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 136711-TND027SW-TL-E
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.5A
Voltage - Load: 40V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - 869-1206-2-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
869-1206-2-ND
Motor Drivers, Controllers 869-1206-2-ND
Motor Driver Power MOSFET On/Off 8-SOP

Motor Driver Power MOSFET On/Off 8-SOP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - TND027SW-TL-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TND027SW-TL-E
PMIC - Motor Drivers, Controllers TND027SW-TL-E
IC MOTOR DRIVER 4V-10V 8SOP

IC MOTOR DRIVER 4V-10V 8SOP

Supplier's Site Datasheet
Motor Drivers, Controllers - TND027SW-TL-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TND027SW-TL-E
Motor Drivers, Controllers TND027SW-TL-E
Motor Driver Power MOSFET On/Off 8-SOP

Motor Driver Power MOSFET On/Off 8-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 136711-TND027SW-TL-E 869-1206-2-ND TND027SW-TL-E TND027SW-TL-E
Product Name PMIC - PMIC - Motor Drivers, Controllers - TND027SW-TL-E Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 4 to 10 volts 4 to 10 volts
DC Input 4 to 10 volts 4 to 10 volts
Continuous Current 1.5 amps 1.5 amps
Motor / System DC Brushed DC Brushed; Brushed DC
Unlock Full Specs
to access all available technical data