Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 033319-TND027SW-TL-E
Category: Integrated Circuits(ICs)
Family: PMIC - Motor Drivers, Controllers
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.173", 4.40mm Width)
Manufacturer Device Package: 8-SOP
Applications: General Purpose
Technology: Power MOSFET
Current - Output: 1.5A
Operating Supply Voltage: 4 V ~ 10 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off
Output Configuration: Low Side (2)
Voltage - Load: 40V
Motor Type - AC, DC: Brushed DC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 033319-TND027SW-TL-E |
| Product Name | Integrated Circuits(ICs) |