onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - TND027SW-TL-2H TND027SW-TL-2H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1110820-TND027SW-TL- 2H Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.5A Voltage - Load: 40V (Max) Rds On (Typ): 300 mOhm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1110820-TND027SW-TL- 2H Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.5A Voltage - Load: 40V (Max) Rds On (Typ): 300 mOhm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TND027SW-TL-2H - TND027SW-TL-2H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TND027SW-TL-2H
TND027SW-TL-2H
PMIC - PMIC - Power Distribution Switches, Load Drivers - TND027SW-TL-2H TND027SW-TL-2H
Manufacturer: ON Semiconductor Win Source Part Number: 1110820-TND027SW-TL- 2H Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.5A Voltage - Load: 40V (Max) Rds On (Typ): 300 mOhm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1110820-TND027SW-TL-2H
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 1.5A
Voltage - Load: 40V (Max)
Rds On (Typ): 300 mOhm
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TND027SW-TL-2H - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TND027SW-TL-2H
PMIC - Power Distribution Switches, Load Drivers TND027SW-TL-2H
IC PWR DRIVER N-CHAN 1:2 8SOIC

IC PWR DRIVER N-CHAN 1:2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TND027SW-TL-2H TND027SW-TL-2H
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TND027SW-TL-2H PMIC - Power Distribution Switches, Load Drivers
Voltage 40V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details