onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - TND017SW-TL TND017SW-TL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 053758-TND017SW-TL Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.5A Voltage - Load: 4 V to 10 V Rds On (Typ): 300 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 053758-TND017SW-TL Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.5A Voltage - Load: 4 V to 10 V Rds On (Typ): 300 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TND017SW-TL
TND017SW-TL
PMIC - PMIC - Power Distribution Switches, Load Drivers - TND017SW-TL TND017SW-TL
Manufacturer: ON Semiconductor Win Source Part Number: 053758-TND017SW-TL Packaging: Reel - TR Output Type: N-Channel Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 2 Current - Output (Max): 1.5A Voltage - Load: 4 V to 10 V Rds On (Typ): 300 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 053758-TND017SW-TL
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 2
Current - Output (Max): 1.5A
Voltage - Load: 4 V to 10 V
Rds On (Typ): 300 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TND017SW-TL
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TND017SW-TL
Voltage 4 V to 10 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 444308-2 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details