Buck Switching Regulator IC Positive Fixed 5V 1 Output 8A TO-220-5 Full Pack, Formed Leads
IC REG BUCK 5V 8A TO220FL
Buck Switching Regulator IC Positive Fixed 5V 1 Output 8A TO-220-5 Full Pack, Formed Leads
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TN8D41A-HB11-E-ND | TN8D41A-HB11-E | TN8D41A-HB11-E |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | TO-220; Other; TO-220-5 Full Pack, Formed Leads | TO-220; Other; TO-220-5 Full Pack, Formed Leads | |
| Output Voltage | 5 volts | 5 to ? volts | |
| IOUT | 8 amps | 8 amps | 8 amps |