Bipolar (BJT) Transistor PNP 60V 1.2A 1W Through Hole TO-226-3
TRANS PNP 60V 1.2A TO226-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | TN6728A-ND | TN6728A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |