Bipolar (BJT) Transistor PNP 40V 1.5A 1W Through Hole TO-226-3
TRANS PNP 40V 1.5A TO226-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | TN6727AFS-ND | TN6727A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |