Bipolar (BJT) Transistor NPN 60V 2A 1W Through Hole TO-226-3
TRANS NPN 60V 2A TO226-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | TN6716A-ND | TN6716A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |