Buck Switching Regulator IC Positive Fixed 24V 1 Output 5A TO-220-5 Full Pack, Formed Leads
Manufacturer: ON Semiconductor
Win Source Part Number: 1110815-TN5D61A-HB11
Packaging: Bulk
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 85°C (TA)
Case / Package: TO-220F5I5H-HB
Purpose: Step-Down
Maximum Input Voltage: 48V
Nominal Output Voltage (Min/Fixed): 24V
Minimum Input Voltage: 30V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 24V 1 Output 5A TO-220-5 Full Pack, Formed Leads
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TN5D61A-HB11-E-ND | 1110815-TN5D61A-HB11-E | TN5D61A-HB11-E |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TN5D61A-HB11-E | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed |
| Package Type | TO-220; Other; TO-220-5 Full Pack, Formed Leads | TO-220; Other; TO-220F5I5H-HB | TO-220; Other; TO-220-5 Full Pack, Formed Leads |
| Output Voltage | 24 volts | 24 volts | 24 to ? volts |
| IOUT | 5 amps | 5 amps | 5 amps |