onsemi Buck 24 V Step-Down DC-DC Converter IC TN5D61A-HB11-E

Description
Separately-Excited Step-Down Switching Regulator (24 V Output), 50-FNFLD Product overview: TN5D61A-HB11-E from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 24 V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TN5D61A-HB11-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Separately-Excited Step-Down Switching Regulator (24 V Output), 50-FNFLD Product overview: TN5D61A-HB11-E from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 24 V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TN5D61A-HB11-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 24 V Step-Down DC-DC Converter IC
739-TN5D61A-HB11-E
Buck 24 V Step-Down DC-DC Converter IC 739-TN5D61A-HB11-E
Separately-Excited Step-Down Switching Regulator (24 V Output), 50-FNFLD Product overview: TN5D61A-HB11-E from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 24 V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TN5D61A-HB11-E can be used for catalog matching and distributor lookup.

Separately-Excited Step-Down Switching Regulator (24 V Output), 50-FNFLD Product overview: TN5D61A-HB11-E from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 24 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 24 V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TN5D61A-HB11-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TN5D61A-HB11-E
Product Name Buck 24 V Step-Down DC-DC Converter IC
Package Type Other; TO-220-6
Unlock Full Specs
to access all available technical data

Similar Products

Buck 15A Step-Down DC-DC Converter IC - 739-IP1203TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel package
Output Voltage 0.8000 volts
IOUT 15 amps
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 1MHz 35V 4A Step-Down DC-DC Converter IC - 715-LM3485MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 35 volts
Input Voltage 36 volts
View Details
2 suppliers