Manufacturer: ON Semiconductor
Win Source Part Number: 797693-TN5D51A-HB11-
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -10°C ~ 85°C (TA)
Package: TO-220-5 Full Pack (Formed Leads)
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 5A
Family Name: TN5D51A
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220F5I5H-HB
Input Voltage MIN: 20V
Voltage Input MAX: 48V
Alternative Parts (Cross-Reference): AP3003S-12TRE1; AP3003S-12G1; AP3003S-12E1; LM2679SDX-12;
Introduction Date: February 25, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-220-5 Full Pack, Formed Leads
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-220-5 Full Pack, Formed Leads
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 797693-TN5D51A-HB11-E | TN5D51A-HB11-E-ND | TN5D51A-HB11-E |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TN5D51A-HB11-E | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed |
| Package Type | TO-220; Other; TO-220-5 Full Pack (Formed Leads) | TO-220; Other; TO-220-5 Full Pack, Formed Leads | TO-220; Other; TO-220-5 Full Pack, Formed Leads |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification |