onsemi Voltage Regulators - DC DC Switching Regulators TN5D41A-HB11-E

Description
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-220-5 Full Pack, Formed Leads
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-220-5 Full Pack, Formed Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - TN5D41A-HB11-E-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TN5D41A-HB11-E-ND
Voltage Regulators - DC DC Switching Regulators TN5D41A-HB11-E-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-220-5 Full Pack, Formed Leads

Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-220-5 Full Pack, Formed Leads

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TN5D41A-HB11-E - 1110813-TN5D41A-HB11-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TN5D41A-HB11-E
1110813-TN5D41A-HB11-E
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TN5D41A-HB11-E 1110813-TN5D41A-HB11-E
Manufacturer: ON Semiconductor Win Source Part Number: 1110813-TN5D41A-HB11 -E Packaging: Bulk Mounting: Through Hole Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 85°C (TA) Case / Package: TO-220F5I5H-HB Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1110813-TN5D41A-HB11-E
Packaging: Bulk
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 85°C (TA)
Case / Package: TO-220F5I5H-HB
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TN5D41A-HB11-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TN5D41A-HB11-E
Voltage Regulators - DC DC Switching Regulators TN5D41A-HB11-E
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-220-5 Full Pack, Formed Leads

Buck Switching Regulator IC Positive Fixed 5V 1 Output 5A TO-220-5 Full Pack, Formed Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TN5D41A-HB11-E-ND 1110813-TN5D41A-HB11-E TN5D41A-HB11-E
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TN5D41A-HB11-E Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-5 Full Pack, Formed Leads TO-220; Other; TO-220F5I5H-HB TO-220; Other; TO-220-5 Full Pack, Formed Leads
Output Voltage 5 volts 5 volts 5 to ? volts
IOUT 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

5A SOIC Voltage Regulator IC - 739-A8698ELJTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; SOIC
Output Voltage 20 volts
View Details
7 suppliers
Switching Regulators - 1227225 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details