Win Source Part Number: 1380102-TN5D01A-HCC1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -10°C ~ 85°C (TA)
Fake Threat In the Open Market: 59 pct.
Mfr: Sanyo
Package: Bulk
Product Status: Obsolete
Package / Case: TO-220-5 Full Pack, Formed Leads
Supplier Device Package: TO-220F5I5H-HCC
Base Product Number: TN5D01
Mounting Type: Through Hole
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 2.7V
Voltage - Output (Max): 4.9V
Current - Output: 5A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 10V
Frequency - Switching: 150kHz
Synchronous Rectifier: No
Buck Switching Regulator IC Positive Adjustable 2.7V 1 Output 5A TO-220-5 Full Pack, Formed Leads
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1380102-TN5D01A-HCC11-E | TN5D01A-HCC11-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable |
| Package Type | TO-220; Other; Bulk | TO-220; Other; TO-220-5 Full Pack, Formed Leads |
| Special Features | Multiple Outputs; Synchronous Rectification | |
| fsw | 150 kHz | 150 kHz |