onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single TN4033A

Description
Small Signal Bipolar Transistor, 1A, 80V, PNP, TO-226
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 1A, 80V, PNP, TO-226
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TN4033A - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 1A, 80V, PNP, TO-226

Small Signal Bipolar Transistor, 1A, 80V, PNP, TO-226

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1002531-TN4033A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1002531-TN4033A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1002531-TN4033A
Win Source Part Number: 1002531-TN4033A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1,500 Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-226-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: TN4033 Product Status: Obsolete

Win Source Part Number: 1002531-TN4033A
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 1,500
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-226-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: TN4033
Product Status: Obsolete

Buy Now Datasheet
Single Bipolar Transistors - TN4033A-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TN4033A-ND
Single Bipolar Transistors TN4033A-ND
Bipolar (BJT) Transistor PNP 80V 1A 1W Through Hole TO-226-3

Bipolar (BJT) Transistor PNP 80V 1A 1W Through Hole TO-226-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-TN4033A
Bipolar Transistor 276-TN4033A
PNP General Purpose Amplifier, TO-226 3L, 7500-BULK Product overview: TN4033A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TN4033A can be used for catalog matching and distributor lookup.

PNP General Purpose Amplifier, TO-226 3L, 7500-BULK Product overview: TN4033A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TN4033A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TN4033A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TN4033A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TN4033A
TRANS PNP 80V 1A TO226-3

TRANS PNP 80V 1A TO226-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number TN4033A 1002531-TN4033A TN4033A-ND 276-TN4033A TN4033A
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP
Package Type TO-92; TO-92-3 SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA)
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
Power Gain 100 dB
Output Power 1 watts
Unlock Full Specs
to access all available technical data