onsemi TRANSISTORS - Transistors (BJT) - Single - TN3019A TN3019A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 797691-TN3019A Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 Long Body Power - Max: 1W Transistor Type: NPN Frequency - Transition: 100MHz Part Status: Obsolete(EOL) Family Name: TN3019A Categories: Discrete Semiconductor Products Manufacturer Package: TO-226 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 10nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V Alternative Parts (Cross-Reference): ZTX452; ZTX452STZ; 2N6731STZ; 2N6717STZ; Introduction Date: November 03, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 797691-TN3019A Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 Long Body Power - Max: 1W Transistor Type: NPN Frequency - Transition: 100MHz Part Status: Obsolete(EOL) Family Name: TN3019A Categories: Discrete Semiconductor Products Manufacturer Package: TO-226 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 10nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V Alternative Parts (Cross-Reference): ZTX452; ZTX452STZ; 2N6731STZ; 2N6717STZ; Introduction Date: November 03, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - TN3019A - 797691-TN3019A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TN3019A
797691-TN3019A
TRANSISTORS - Transistors (BJT) - Single - TN3019A 797691-TN3019A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 797691-TN3019A Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 Long Body Power - Max: 1W Transistor Type: NPN Frequency - Transition: 100MHz Part Status: Obsolete(EOL) Family Name: TN3019A Categories: Discrete Semiconductor Products Manufacturer Package: TO-226 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 10nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V Alternative Parts (Cross-Reference): ZTX452; ZTX452STZ; 2N6731STZ; 2N6717STZ; Introduction Date: November 03, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 797691-TN3019A
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 Long Body
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 100MHz
Part Status: Obsolete(EOL)
Family Name: TN3019A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-226
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 10nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V
Alternative Parts (Cross-Reference): ZTX452; ZTX452STZ; 2N6731STZ; 2N6717STZ;
Introduction Date: November 03, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - TN3019A-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TN3019A-ND
Single Bipolar Transistors TN3019A-ND
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1W Through Hole TO-226-3

Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1W Through Hole TO-226-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TN3019A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TN3019A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TN3019A
TRANS NPN 80V 1A TO226-3

TRANS NPN 80V 1A TO226-3

Supplier's Site
Single Bipolar Transistors - TN3019A - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TN3019A
Single Bipolar Transistors TN3019A
TRANS NPN 80V 1A TO226-3

TRANS NPN 80V 1A TO226-3

Supplier's Site Datasheet
Single Bipolar Transistors - TN3019A - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TN3019A
Single Bipolar Transistors TN3019A
TRANS NPN 80V 1A TO226-3

TRANS NPN 80V 1A TO226-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 797691-TN3019A TN3019A-ND TN3019A TN3019A
Product Name TRANSISTORS - Transistors (BJT) - Single - TN3019A Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN NPN; NPN
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA)
Packing Method Bulk; Bulk Bulk; Bulk
IC(max) 1.00E-5 milliamps 1000 milliamps 1000 milliamps
Power Gain 100 dB
Unlock Full Specs
to access all available technical data