Small Signal Bipolar Transistor, 1A, 40V, NPN, TO-226
Bipolar (BJT) Transistor NPN 40V 1A 1W Through Hole TO-226-3
TRANS NPN 40V 1A TO226-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | TN2219A | TN2219A-ND | TN2219A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN |