onsemi RF/IF and RFID - RF Mixers TMC2249AKEC2

Description
Win Source Part Number: 1012182-TMC2249AKEC2 Category: RF/IF and RFID>RF Mixers Package: Bulk Standard Package: 1 Frequency: 60MHz Secondary Attributes: Mixer/Detector Number of Mixers: 3 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 120-BQFP Supplier Device Package: 120-MQFP (28x28) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-TMC2249AKEC2,FA IFSCTMC2249AKEC2 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1012182-TMC2249AKEC2 Category: RF/IF and RFID>RF Mixers Package: Bulk Standard Package: 1 Frequency: 60MHz Secondary Attributes: Mixer/Detector Number of Mixers: 3 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 120-BQFP Supplier Device Package: 120-MQFP (28x28) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-TMC2249AKEC2,FA IFSCTMC2249AKEC2 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Mixers - 1012182-TMC2249AKEC2 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Mixers
1012182-TMC2249AKEC2
RF/IF and RFID - RF Mixers 1012182-TMC2249AKEC2
Win Source Part Number: 1012182-TMC2249AKEC2 Category: RF/IF and RFID>RF Mixers Package: Bulk Standard Package: 1 Frequency: 60MHz Secondary Attributes: Mixer/Detector Number of Mixers: 3 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 120-BQFP Supplier Device Package: 120-MQFP (28x28) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-TMC2249AKEC2,FA IFSCTMC2249AKEC2 RoHS Status: RoHS non-compliant

Win Source Part Number: 1012182-TMC2249AKEC2
Category: RF/IF and RFID>RF Mixers
Package: Bulk
Standard Package: 1
Frequency: 60MHz
Secondary Attributes: Mixer/Detector
Number of Mixers: 3
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 120-BQFP
Supplier Device Package: 120-MQFP (28x28)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-TMC2249AKEC2,FAIFSCTMC2249AKEC2
RoHS Status: RoHS non-compliant

Buy Now Datasheet
MIXER, 12-BIT, CMOS, PQFP120 Product overview: TMC2249AKEC2 from Fairchild (onsemi) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-TMC2249AKEC2 can be used for catalog matching and distributor lookup.

MIXER, 12-BIT, CMOS, PQFP120 Product overview: TMC2249AKEC2 from Fairchild (onsemi) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-TMC2249AKEC2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - TMC2249AKEC2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
TMC2249AKEC2
RF Mixers TMC2249AKEC2
RF Mixer IC Mixer/Detector 60MHz 120-MQFP (28x28)

RF Mixer IC Mixer/Detector 60MHz 120-MQFP (28x28)

Buy Now Datasheet
RF and Wireless - RF Mixers - TMC2249AKEC2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Mixers
TMC2249AKEC2
RF and Wireless - RF Mixers TMC2249AKEC2
MIXER, 12-BIT, CMOS, PQFP120

MIXER, 12-BIT, CMOS, PQFP120

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 1012182-TMC2249AKEC2 861-TMC2249AKEC2 TMC2249AKEC2 TMC2249AKEC2
Product Name RF/IF and RFID - RF Mixers Rf Mixer RF Mixers RF and Wireless - RF Mixers
Package Type 120-BQFP Bulk 120-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-ZMX-10G+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
RF 3700 to 10000 MHz
View Details
RF Mixers - 2312-CMD182C4CT-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 6000 to 10000 MHz
View Details
Balanced Mixers - NBM-1-6000 - kTB Solutions
Specs
RF 1 to 6000 MHz
LO 1 to 6000 MHz
IF 0.0 to 1000 MHz
View Details